The Win Source Electronics part number 1100227-FTM-120-02-L
Win Source Part Number: 1100227-FTM-120-02-L
Category: Connectors, Interconnects>Rectan
Series: FTM
Number of Positions: 40
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Standard Package: 29
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.039" (1.00mm)
Insulation Height: 0.038" (0.97mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.075" (1.90mm)
Alternative Parts (Cross-Reference): 501190-4027; DF20G-40DP-1V(56); DF20F-40DP-1H(59); DF20F-40DP-1V(56); FTM-124-03-F-DV; FTM-116-03-L-DVFTM-1
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FTM-120
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1100227-FTM-120-02-L-DV |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | SMT; SMD (SMT) |
| Current Rating | 2.8 amps |