Samtec Inc. Connector, Header, 28Pos, 2Row, 1Mm; Pitch Spacing Samtec FTM-114-02-F-DV

Description
CONNECTOR, HEADER, 28POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:28Contacts; Gender:Header; Product Range:FTM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 28POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:28Contacts; Gender:Header; Product Range:FTM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 28Pos, 2Row, 1Mm; Pitch Spacing Samtec - 85AC1841 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 28Pos, 2Row, 1Mm; Pitch Spacing Samtec
85AC1841
Connector, Header, 28Pos, 2Row, 1Mm; Pitch Spacing Samtec 85AC1841
CONNECTOR, HEADER, 28POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:28Contacts; Gender:Header; Product Range:FTM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 28POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:28Contacts; Gender:Header; Product Range:FTM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85AC1841
Product Name Connector, Header, 28Pos, 2Row, 1Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Conn, R/a Header, 8Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9765 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details