The Header, 1Mm, Smd, 16 Position (part number 84T3546) from Samtec is designed for board-to-board applications with a 1mm pitch spacing and features 16 contacts arranged in 2 rows. It is a surface mount device made from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The current rating is 2.8 A per pin when one pin is powered per row, and it operates within a temperature range of -55°C to +125°C. The connector is RoHS compliant and offers various plating options, including gold flash and matte tin. It is compatible with other Samtec products such as CLM and MLE connectors. The lead coplanarity is specified at a maximum of 0.10 mm for standard configurations. This product is suitable for applications requiring a compact and reliable connection solution.
CONN HEADER SMD 16POS 1MM Product overview: FTM-108-02-F-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTM-108-02-F-DV can be used for catalog matching and distributor lookup.
HEADER, 1MM, SMD, 16 POSITION; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 314-FTM-108-02-F-DV | 84T3546 |
| Product Name | SMD Electronic Connector | Header, 1Mm, Smd, 16 Position; Connector Systems Samtec |
| Termination | Solder | Surface Mount |