Keystone Electronics Corp. PBE Turret Terminal Board 15114

Description
Part Number: 15114 # of Terminals: 52 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15114 # of Terminals: 52 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15114 is a paper base electrical (PBE) turret terminal board with 26 terminals and a length of 10.500 inches (266.7 mm). The board has a width of 1.500 inches (38.1 mm) and uses brass terminals with tin plating. It complies with MIL-1-24768/20, Type XP natural, and is rated for a maximum temperature of 250°F (121°C). The terminals are staked in all holes except the end mounting holes.

Datasheet Summary
Powered by GS/AI

The 15114 is a paper base electrical (PBE) turret terminal board with 26 terminals and a length of 10.500 inches (266.7 mm). The board has a width of 1.500 inches (38.1 mm) and uses brass terminals with tin plating. It complies with MIL-1-24768/20, Type XP natural, and is rated for a maximum temperature of 250°F (121°C). The terminals are staked in all holes except the end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15114 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15114
PBE Turret Terminal Board 15114
Part Number: 15114 # of Terminals: 52 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15114

  • # of Terminals: 52
  • Length: 10.5
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15114
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15408 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7695-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
PBE Turret Terminal Board - 609-7 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 7
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15503 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 19
Body Material Glass Epoxy
View Details