Samtec Inc. Unspecified Connectors FSI-150-03-G-D-E-AD

Description
1.00 mm One-Piece Interface
Request a Quote
Description
1.00 mm One-Piece Interface
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - FSI-150-03-G-D-E-AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
FSI-150-03-G-D-E-AD
Unspecified Connectors FSI-150-03-G-D-E-AD
1.00 mm One-Piece Interface

1.00 mm One-Piece Interface

Buy Now
PCB Headers - 2081379 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081379
PCB Headers 2081379
"1.00 mm One-Piece Interface

"1.00 mm One-Piece Interface

Supplier's Site
PCB Headers - 2081380 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081380
PCB Headers 2081380
"1.00 mm One-Piece Interface

"1.00 mm One-Piece Interface

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
FSI-150-03-G-D-E-AD
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) FSI-150-03-G-D-E-AD
CONN STACKING 100POS SMD GOLD

CONN STACKING 100POS SMD GOLD

Supplier's Site
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec - 11P4472 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec
11P4472
Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec 11P4472
CONNECTOR, STACKING, 100 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI SeriesRoHS Compliant: Yes

CONNECTOR, STACKING, 100 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI SeriesRoHS Compliant: Yes

Supplier's Site
Connector, 1Mm, 2X50Way Rohs Compliant Samtec - 73AJ5688 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 1Mm, 2X50Way Rohs Compliant Samtec
73AJ5688
Connector, 1Mm, 2X50Way Rohs Compliant Samtec 73AJ5688
CONNECTOR, 1MM, 2X50WAY ROHS COMPLIANT: YES

CONNECTOR, 1MM, 2X50WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FSI-150-03-G-D-E-AD 2081379 FSI-150-03-G-D-E-AD 11P4472 73AJ5688
Product Name Unspecified Connectors PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, 100 Position, 1Mm; Mezzanine Connector Type Samtec Connector, 1Mm, 2X50Way Rohs Compliant Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers