Samtec Inc. Connector, Stacking, 70Pos, 1Mm; Pitch Spacing Samtec FSI-135-10-L-D

Description
CONNECTOR, STACKING, 70POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 70POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 70Pos, 1Mm; Pitch Spacing Samtec - 84T3516 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 70Pos, 1Mm; Pitch Spacing Samtec
84T3516
Connector, Stacking, 70Pos, 1Mm; Pitch Spacing Samtec 84T3516
CONNECTOR, STACKING, 70POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, 70POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T3516
Product Name Connector, Stacking, 70Pos, 1Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 29AH2988 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - 103308-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details