Samtec Inc. Connector, Stacking, 50Pos, 1Mm; Pitch Spacing Samtec FSI-125-10-L-D-AD

Description
CONNECTOR, STACKING, 50POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 50POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 50Pos, 1Mm; Pitch Spacing Samtec - 58T3557 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 50Pos, 1Mm; Pitch Spacing Samtec
58T3557
Connector, Stacking, 50Pos, 1Mm; Pitch Spacing Samtec 58T3557
CONNECTOR, STACKING, 50POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, 50POS, 1MM; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 58T3557
Product Name Connector, Stacking, 50Pos, 1Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector, Header, 22 Position; Product Range Amphenol Communications Solutions - 45P2949 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
PCB Headers & Receptacles - 102203-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Discrete Sockets - 1613675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details