1.00 mm One-Piece Interface
CONN STACKING 40POS SMD GOLD
CONNECTOR, STACKING, 40 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FSI-120-10-L-D-AD | FSI-120-10-L-D-AD | 83T8477 |
| Product Name | Unspecified Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, 40 Position, 1Mm; Mezzanine Connector Type Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |