Samtec Inc. Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec FSI-110-10-L-D

Description
CONNECTOR, STACKING, 20 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 20 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec - 84T3497 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec
84T3497
Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec 84T3497
CONNECTOR, STACKING, 20 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

CONNECTOR, STACKING, 20 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3497
Product Name Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Termination Solder, PCB
View Details
4 suppliers