Samtec Inc. Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec FSI-110-06-L-D

Description
CONNECTOR, STACKING, 20 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, 20 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec - 84T3496 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec
84T3496
Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec 84T3496
CONNECTOR, STACKING, 20 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

CONNECTOR, STACKING, 20 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:FSI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3496
Product Name Connector, Stacking, 20 Position, 1Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Mini Receptacle - 888N-F8AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29052-051TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details