Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SAMTEC INC.
FJH-24-D-03.00-4 -- FLAT FLEXIBLE CABLE JUMPER, 0.50 MM PITCH SAMTEC
Samtec Inc.
Flat Flexible Cable Jumper, 0.50 Mm Pitch Samtec
FJH-24-D-03.00-4
Description
Flat Flexible Cable Jumper, 0.50 mm Pitch
Newark, An Avnet Company
Done
Description
Flat Flexible Cable Jumper, 0.50 mm Pitch
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Flat Flexible Cable Jumper, 0.50 Mm Pitch Samtec
95AH2675
Flat Flexible Cable Jumper, 0.50 Mm Pitch Samtec
95AH2675
Flat Flexible Cable Jumper, 0.50 mm Pitch
Flat Flexible Cable Jumper, 0.50 mm Pitch
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
95AH2675
Product Name
Flat Flexible Cable Jumper, 0.50 Mm Pitch Samtec
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
MMCX Male St. Connector With RG178 Cable (L-3Mtr) + MMCX Male St. Connector
ET-MMMS-3L3-MMMS
Specs
Connector Type
MMCX Male
View Details
Harwin Plc
10+10 Pos. Female DIL 28 AWG Cable Assembly, 3500mm, single-end, Screw-Lok
G125-FC22005F1-3500L
Specs
Gender
Female-Female
Standards / Certifications
RoHS
Rated Temperature
-65 to 150 C (-85 to 302 F)
View Details
Qualtek Electronics Corp.
Power, Line Cables and Extension Cords
312008-01
Specs
Cable Shielding
No Shielding
Cable Length
7.5 ft (22.86 dm)
Connector Type
NEMA 5-15P
View Details
4
suppliers
Northwire, Inc.
BioCompatic silicone cable alternative
Specs
Application
Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications
ISO; USP Class VI
View Details