Flat Flexible Cable Jumper, 0.50 mm Pitch RoHS Compliant: Yes
CABLE FFC/FPC 15POS 0.5MM 24"
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 95AH2669 | FJH-15-R-24.00-4 |
| Product Name | Flat Flexible Cable Jumper, 0.50 Mm Pitch Rohs Compliant Samtec | Cable Assemblies - Flat Flex Ribbon Jumpers, Cables |
| Standards / Certifications | RoHS |