Samtec Inc. Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FJH-15-D-24.00-4

Description
CABLE FFC/FPC 15POS 0.5MM 24"
Datasheet
Description
CABLE FFC/FPC 15POS 0.5MM 24"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - FJH-15-D-24.00-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
FJH-15-D-24.00-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FJH-15-D-24.00-4
CABLE FFC/FPC 15POS 0.5MM 24"

CABLE FFC/FPC 15POS 0.5MM 24"

Supplier's Site
Cable Assy, Ffc-Ffc, 15 Core, 610Mm; No. Of Cores Samtec - 34AH0718 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 15 Core, 610Mm; No. Of Cores Samtec
34AH0718
Cable Assy, Ffc-Ffc, 15 Core, 610Mm; No. Of Cores Samtec 34AH0718
CABLE ASSY, FFC-FFC, 15 CORE, 610MM; No. of Cores:15Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Colour:-; Product Range:FJH Series; SVHC:No SVHCRoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 15 CORE, 610MM; No. of Cores:15Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Colour:-; Product Range:FJH Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FJH-15-D-24.00-4 34AH0718
Product Name Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Cable Assy, Ffc-Ffc, 15 Core, 610Mm; No. Of Cores Samtec
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q537-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 1-15P, Polarized
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details