Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SAMTEC INC.
FJ-20-D-12.00-4 . -- CABLE ASSY, 20P, SAME SIDED, 305MM ROHS COMPLIANT SAMTEC
Samtec Inc.
Cable Assy, 20P, Same Sided, 305Mm Rohs Compliant Samtec
FJ-20-D-12.00-4 .
Description
CABLE ASSY, 20P, SAME SIDED, 305MM ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
CABLE ASSY, 20P, SAME SIDED, 305MM ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 20P, Same Sided, 305Mm Rohs Compliant Samtec
81AH8978
Cable Assy, 20P, Same Sided, 305Mm Rohs Compliant Samtec
81AH8978
CABLE ASSY, 20P, SAME SIDED, 305MM ROHS COMPLIANT: YES
CABLE ASSY, 20P, SAME SIDED, 305MM ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
81AH8978
Product Name
Cable Assy, 20P, Same Sided, 305Mm Rohs Compliant Samtec
Standards / Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-5M-BK-2-X-A-4
Specs
Application
Instrumentation and Control
Rated Temperature
-25 to 85 C (-13 to 185 F)
View Details
Hottinger Brüel & Kjær A/S
Cable Assembly
6089A20
Specs
Application
Instrumentation and Control
Connector Type
BNC; BNC plug,Coaxial,PVC jacket (RG174),black,output cable
View Details
RS Components, Ltd.
HDMI Cables
102580
Specs
Cable Length
50 ft (152 dm)
Standards / Certifications
RoHS
View Details
Harwin Plc
13+13 Pos. Male DIL 26 AWG Cable Assembly, 350mm, double-end, Latches
G125-MC12605L4-0350M
Specs
Gender
Male-Male
Standards / Certifications
RoHS
Rated Temperature
-65 to 150 C (-85 to 302 F)
View Details