Samtec Inc. Cables, Wires Fiber Optic Cables - FJ-05-D-13.98-4 FJ-05-D-13.98-4

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054578-FJ-05-D-13.9 8-4 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054578-FJ-05-D-13.9 8-4 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - FJ-05-D-13.98-4 - FJ-05-D-13.98-4 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - FJ-05-D-13.98-4
FJ-05-D-13.98-4
Cables, Wires Fiber Optic Cables - FJ-05-D-13.98-4 FJ-05-D-13.98-4
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054578-FJ-05-D-13.9 8-4 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054578-FJ-05-D-13.98-4
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number FJ-05-D-13.98-4
Product Name Cables, Wires Fiber Optic Cables - FJ-05-D-13.98-4
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00025 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, ST/UPC Connectors - F-SMF-28-C-3ST - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type ST; ST/UPC
View Details