Samtec Inc. PCB Sockets FHP-02-01-T-S

Description
Samtec FHP-02-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec FHP-02-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800394 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800394
PCB Sockets 1800394
Samtec FHP-02-01-T-S PCB Socket

Samtec FHP-02-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1800113 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800113
PCB Sockets 1800113
Samtec FHP-02-01-T-S PCB Socket

Samtec FHP-02-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - FHP-02-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FHP-02-01-T-S
Pin & Socket Connectors FHP-02-01-T-S
.156 Power Eye Skt Strip

.156 Power Eye Skt Strip

Buy Now
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Pitch Spacing Samtec - 33AC2673 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Pitch Spacing Samtec
33AC2673
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Pitch Spacing Samtec 33AC2673
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:FHP Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:FHP Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800394 FHP-02-01-T-S 33AC2673
Product Name PCB Sockets Pin & Socket Connectors Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details