Samtec Inc. Cable Assemblies FFTP-17-D-08.77-01-N

Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote
Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Twisted Pair IDC, 34 Conductor, 8.77" features a connector type A and is designed for reliable data transmission. It utilizes a twisted pair configuration with 30 AWG wire, tinned and insulated with PVC, ensuring durability and performance. The assembly is RoHS compliant and operates within a temperature range of -40°C to +105°C. It has a contact resistance of 15 mΩ and supports an insertion depth of 2.64 mm to 3.17 mm. The assembly length is 8.77 inches (222.76 mm), making it suitable for various applications requiring a compact and efficient connection solution.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Twisted Pair IDC, 34 Conductor, 8.77" features a connector type A and is designed for reliable data transmission. It utilizes a twisted pair configuration with 30 AWG wire, tinned and insulated with PVC, ensuring durability and performance. The assembly is RoHS compliant and operates within a temperature range of -40°C to +105°C. It has a contact resistance of 15 mΩ and supports an insertion depth of 2.64 mm to 3.17 mm. The assembly length is 8.77 inches (222.76 mm), making it suitable for various applications requiring a compact and efficient connection solution.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFTP-17-D-08.77-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFTP-17-D-08.77-01-N
Cable Assemblies FFTP-17-D-08.77-01-N
.050 Tiger Eye IDC Twisted Pair Cable As

.050 Tiger Eye IDC Twisted Pair Cable As

Buy Now
Cable Assembly, Twisted Pair Idc, 34 Conductor, 8.77; Connector Type A Samtec - 99P6565 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Twisted Pair Idc, 34 Conductor, 8.77; Connector Type A Samtec
99P6565
Cable Assembly, Twisted Pair Idc, 34 Conductor, 8.77; Connector Type A Samtec 99P6565
CABLE ASSEMBLY, TWISTED PAIR IDC, 34 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mmRoHS Compliant: Yes

CABLE ASSEMBLY, TWISTED PAIR IDC, 34 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFTP-17-D-08.77-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFTP-17-D-08.77-01-N
Cable Assemblies - Rectangular Cable Assemblies FFTP-17-D-08.77-01-N
.050 X .050 C/L TWISTED PAIR FEM

.050 X .050 C/L TWISTED PAIR FEM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFTP-17-D-08.77-01-N 99P6565 FFTP-17-D-08.77-01-N
Product Name Cable Assemblies Cable Assembly, Twisted Pair Idc, 34 Conductor, 8.77; Connector Type A Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6893A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
25+25 Pos. Female DIL 26 AWG Cable Assembly, 1200mm, single-end, for Latches - G125-FC15005L0-1200L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details