The Cable Assembly, Twisted Pair IDC, 34 Conductor, 8.77" features a connector type A and is designed for reliable data transmission. It utilizes a twisted pair configuration with 30 AWG tinned wire and PVC insulation, ensuring durability and performance. The assembly has an operating temperature range of -40°C to +105°C and is RoHS compliant. The contact resistance is rated at 15 mΩ, with an insertion depth of 2.64 mm to 3.17 mm. This product is suitable for applications requiring a compact connector pitch of 1.27 mm. It is important to note that this series is non-standard and non-returnable.
CABLE ASSEMBLY, TWISTED PAIR IDC, 34 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 99P6566 |
| Product Name | Cable Assembly, Twisted Pair Idc, 34 Conductor, 8.77; Connector Type A Samtec |
| Cable Type | Twisted Pair |