Samtec Inc. Cable Assembly, Twisted Pair Idc, 30Cond, 8.77; No. Of Positions Samtec FFTP-15-D-08.77-01-N

Description
CABLE ASSEMBLY, TWISTED PAIR IDC, 30COND, 8.77"; No. of Positions:30Position s; Cable Length - Imperial:8.77"; Cable Length - Metric:222.76mm; Connector Pitch:1.27mm; Connector Type A:IDC 30 Position Receptacle; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, TWISTED PAIR IDC, 30COND, 8.77"; No. of Positions:30Position s; Cable Length - Imperial:8.77"; Cable Length - Metric:222.76mm; Connector Pitch:1.27mm; Connector Type A:IDC 30 Position Receptacle; Pitch Spacing:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Twisted Pair Idc, 30Cond, 8.77; No. Of Positions Samtec - 99P6561 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Twisted Pair Idc, 30Cond, 8.77; No. Of Positions Samtec
99P6561
Cable Assembly, Twisted Pair Idc, 30Cond, 8.77; No. Of Positions Samtec 99P6561
CABLE ASSEMBLY, TWISTED PAIR IDC, 30COND, 8.77"; No. of Positions:30Position s; Cable Length - Imperial:8.77"; Cable Length - Metric:222.76mm; Connector Pitch:1.27mm; Connector Type A:IDC 30 Position Receptacle; Pitch Spacing:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, TWISTED PAIR IDC, 30COND, 8.77"; No. of Positions:30Positions; Cable Length - Imperial:8.77"; Cable Length - Metric:222.76mm; Connector Pitch:1.27mm; Connector Type A:IDC 30 Position Receptacle; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P6561
Product Name Cable Assembly, Twisted Pair Idc, 30Cond, 8.77; No. Of Positions Samtec
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details