The Cable Assembly, Twisted Pair IDC, 26 Conductor, 8.77" features a connector type A and is designed for use with Samtec connectors. It has a pitch of 1.27 mm and is constructed with 30 AWG twisted pair wire, which is tinned and insulated with PVC. The assembly is rated for an operating temperature range of -40°C to +105°C and is RoHS compliant. The contact resistance is specified at 15 mΩ, with an insertion depth of 2.64 mm to 3.17 mm. This product is suitable for applications requiring reliable twisted pair connections and is available in standard lengths, including the specified 8.77" (222.76 mm).
.050 Tiger Eye IDC Twisted Pair Cable As
CABLE ASSEMBLY, TWISTED PAIR IDC, 26 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | FFTP-13-D-08.77-01-N-R | 99P6559 |
| Product Name | Cable Assemblies | Cable Assembly, Twisted Pair Idc, 26 Conductor, 8.77; Connector Type A Samtec |
| Cable Type | Twisted Pair |