Samtec Inc. Cable Assembly, Twisted Pair Idc, 26 Conductor, 3.85; Connector Type A Samtec FFTP-13-D-03.85-01-N-R

Description
CABLE ASSEMBLY, TWISTED PAIR IDC, 26 CONDUCTOR, 3.85"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, TWISTED PAIR IDC, 26 CONDUCTOR, 3.85"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Twisted Pair Idc, 26 Conductor, 3.85; Connector Type A Samtec - 99P6556 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Twisted Pair Idc, 26 Conductor, 3.85; Connector Type A Samtec
99P6556
Cable Assembly, Twisted Pair Idc, 26 Conductor, 3.85; Connector Type A Samtec 99P6556
CABLE ASSEMBLY, TWISTED PAIR IDC, 26 CONDUCTOR, 3.85"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, TWISTED PAIR IDC, 26 CONDUCTOR, 3.85"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P6556
Product Name Cable Assembly, Twisted Pair Idc, 26 Conductor, 3.85; Connector Type A Samtec
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details