Samtec Inc. Cable Assemblies FFTP-10-D-08.77-01-N-R

Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFTP-10-D-08.77-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFTP-10-D-08.77-01-N-R
Cable Assemblies FFTP-10-D-08.77-01-N-R
.050 Tiger Eye IDC Twisted Pair Cable As

.050 Tiger Eye IDC Twisted Pair Cable As

Buy Now
Cable Assembly, Twisted Pair Idc, 20 Conductor, 8.77; Connector Type A Samtec - 99P6551 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Twisted Pair Idc, 20 Conductor, 8.77; Connector Type A Samtec
99P6551
Cable Assembly, Twisted Pair Idc, 20 Conductor, 8.77; Connector Type A Samtec 99P6551
CABLE ASSEMBLY, TWISTED PAIR IDC, 20 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mmRoHS Compliant: Yes

CABLE ASSEMBLY, TWISTED PAIR IDC, 20 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFTP-10-D-08.77-01-N-R 99P6551
Product Name Cable Assemblies Cable Assembly, Twisted Pair Idc, 20 Conductor, 8.77; Connector Type A Samtec
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Adaptation Cable, Collection Cable and Connection Adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Connector Type 4-pole 8-36 UNF mini female connector
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NH750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details