Samtec Inc. Cable Assemblies FFTP-08-D-03.85-01-N

Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFTP-08-D-03.85-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFTP-08-D-03.85-01-N
Cable Assemblies FFTP-08-D-03.85-01-N
.050 Tiger Eye IDC Twisted Pair Cable As

.050 Tiger Eye IDC Twisted Pair Cable As

Buy Now
Cable Assembly, Twisted Pair Idc, 16 Conductor, 3.85; Connector Type A Samtec - 99P6540 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Twisted Pair Idc, 16 Conductor, 3.85; Connector Type A Samtec
99P6540
Cable Assembly, Twisted Pair Idc, 16 Conductor, 3.85; Connector Type A Samtec 99P6540
CABLE ASSEMBLY, TWISTED PAIR IDC, 16 CONDUCTOR, 3.85"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, TWISTED PAIR IDC, 16 CONDUCTOR, 3.85"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFTP-08-D-03.85-01-N 99P6540
Product Name Cable Assemblies Cable Assembly, Twisted Pair Idc, 16 Conductor, 3.85; Connector Type A Samtec
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6055A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1830mm, double-end, for Latches - G125-FC10605L0-1830F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details