Samtec Inc. Cable Assemblies FFTP-05-D-08.77-01-N-R

Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFTP-05-D-08.77-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFTP-05-D-08.77-01-N-R
Cable Assemblies FFTP-05-D-08.77-01-N-R
.050 Tiger Eye IDC Twisted Pair Cable As

.050 Tiger Eye IDC Twisted Pair Cable As

Buy Now
Cable Assembly, Twisted Pair Idc, 10 Conductor, 8.77; Connector Type A Samtec - 99P6535 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Twisted Pair Idc, 10 Conductor, 8.77; Connector Type A Samtec
99P6535
Cable Assembly, Twisted Pair Idc, 10 Conductor, 8.77; Connector Type A Samtec 99P6535
CABLE ASSEMBLY, TWISTED PAIR IDC, 10 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mmRoHS Compliant: Yes

CABLE ASSEMBLY, TWISTED PAIR IDC, 10 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFTP-05-D-08.77-01-N-R 99P6535
Product Name Cable Assemblies Cable Assembly, Twisted Pair Idc, 10 Conductor, 8.77; Connector Type A Samtec
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
M12 sensor cable Schmersal KA-0904 - 101207728 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
BNC Male to Female RG59/U Coaxial Test Cable - 7525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details