Samtec Inc. Cable Assemblies FFSD-25-S-08.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-25-S-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-25-S-08.00-01-N
Cable Assemblies FFSD-25-S-08.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc-Free End, 50 Conductor, 8, Grey; Connector Type A Samtec - 99P6436 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 50 Conductor, 8, Grey; Connector Type A Samtec
99P6436
Cable Assembly, Idc-Free End, 50 Conductor, 8, Grey; Connector Type A Samtec 99P6436
CABLE ASSEMBLY, IDC-FREE END, 50 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:50Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 50 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:50Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-25-S-08.00-01-N 99P6436
Product Name Cable Assemblies Cable Assembly, Idc-Free End, 50 Conductor, 8, Grey; Connector Type A Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2200/700-200 - WAGO
Specs
Application Instrumentation and Control
View Details
2 suppliers