Samtec Inc. Terminals FFSD-25-S-07.00-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-25-S-07.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc-Free End, 50 Conductor, 7, Grey; Connector Type A Samtec - 99P6433 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 50 Conductor, 7, Grey; Connector Type A Samtec
99P6433
Cable Assembly, Idc-Free End, 50 Conductor, 7, Grey; Connector Type A Samtec 99P6433
CABLE ASSEMBLY, IDC-FREE END, 50 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:50Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 50 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:50Positions; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-25-S-07.00-01-N 99P6433
Product Name Terminals Cable Assembly, Idc-Free End, 50 Conductor, 7, Grey; Connector Type A Samtec
Cable Length 0.5840 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 60157A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Hardline,stainless steel jacket with insulating fiberglass sleeve,high temperature
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
25+25 Pos. Male-Female DIL 26 AWG Cable Assembly, 450mm, Screw-Lok - G125-MC15005M2-0450F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details