Samtec Inc. Terminals FFSD-25-S-06.50-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-25-S-06.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc-Free End, 50 Conductor, 6.5, Grey; Connector Type A Samtec - 99P6432 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 50 Conductor, 6.5, Grey; Connector Type A Samtec
99P6432
Cable Assembly, Idc-Free End, 50 Conductor, 6.5, Grey; Connector Type A Samtec 99P6432
CABLE ASSEMBLY, IDC-FREE END, 50 CONDUCTOR, 6.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:50Position s; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 50 CONDUCTOR, 6.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:50Positions; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-25-S-06.50-01-N 99P6432
Product Name Terminals Cable Assembly, Idc-Free End, 50 Conductor, 6.5, Grey; Connector Type A Samtec
Cable Length 0.5413 ft (1.65 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details