Samtec Inc. Terminals FFSD-25-S-05.50-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-25-S-05.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc-Free End, 50 Conductor, 5.5, Grey; Connector Type A Samtec - 99P6430 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 50 Conductor, 5.5, Grey; Connector Type A Samtec
99P6430
Cable Assembly, Idc-Free End, 50 Conductor, 5.5, Grey; Connector Type A Samtec 99P6430
CABLE ASSEMBLY, IDC-FREE END, 50 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:50Position s; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 50 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:50Positions; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-25-S-05.50-01-N 99P6430
Product Name Terminals Cable Assembly, Idc-Free End, 50 Conductor, 5.5, Grey; Connector Type A Samtec
Cable Length 0.4593 ft (1.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details