Samtec Inc. Terminals FFSD-25-S-03.50-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-25-S-03.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc-Free End, 50 Conductor, 3.5, Grey; Connector Type A Samtec - 99P6421 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 50 Conductor, 3.5, Grey; Connector Type A Samtec
99P6421
Cable Assembly, Idc-Free End, 50 Conductor, 3.5, Grey; Connector Type A Samtec 99P6421
CABLE ASSEMBLY, IDC-FREE END, 50 CONDUCTOR, 3.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:50Position s; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 50 CONDUCTOR, 3.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:50Positions; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-25-S-03.50-01-N 99P6421
Product Name Terminals Cable Assembly, Idc-Free End, 50 Conductor, 3.5, Grey; Connector Type A Samtec
Cable Length 0.2920 ft (0.8900 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6025A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
6+6 Pos. Female DIL 22 AWG Cable Assembly, 2000mm, double-end, Jackscrews - M80-FC11205F1-2000F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details