Samtec Inc. Cable Assemblies FFSD-25-D-13.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-25-D-13.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-25-D-13.00-01-N
Cable Assemblies FFSD-25-D-13.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 50 Conductor, 13, Grey; Connector Type A Samtec - 99P6159 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 50 Conductor, 13, Grey; Connector Type A Samtec
99P6159
Cable Assembly, Idc, 50 Conductor, 13, Grey; Connector Type A Samtec 99P6159
CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 13", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:13"; Cable Length - Metric:330mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 13", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:13"; Cable Length - Metric:330mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-25-D-13.00-01-N 99P6159
Product Name Cable Assemblies Cable Assembly, Idc, 50 Conductor, 13, Grey; Connector Type A Samtec
Cable Length 1.08 ft (3.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6828A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details