Samtec Inc. Terminals FFSD-25-D-08.67-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-25-D-08.67-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-25-D-08.67-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-25-D-08.67- 01-N can be used for catalog matching and distributor lookup.

.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-25-D-08.67-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-25-D-08.67-01-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1125167-FFSD-25-D-08.67-01-N
Cable Assemblies - Rectangular Cable Assemblies 1125167-FFSD-25-D-08.67-01-N
Win Source Part Number: 1125167-FFSD-25-D-08 .67-01-N Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ FFSD Number of Positions: 50 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.723' (220.22mm, 8.67") Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FFSD-25

Win Source Part Number: 1125167-FFSD-25-D-08.67-01-N
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ FFSD
Number of Positions: 50
Color: Gray, Ribbon
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.723' (220.22mm, 8.67")
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FFSD-25

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-25-D-08.67-01-N 450-FFSD-25-D-08.67-01-N 1125167-FFSD-25-D-08.67-01-N
Product Name Terminals Cable Assembly Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding Unshielded
Cable Length 0.7230 ft (2.2 dm)
Connector Type IDC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details