Samtec Inc. Cable Assemblies FFSD-25-D-07.50-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-25-D-07.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-25-D-07.50-01-N
Cable Assemblies FFSD-25-D-07.50-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-25-D-07.50-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-25-D-07.50-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-25-D-07.50-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site
Cable Assembly, Idc, 50 Conductor, 7.5, Grey; Connector Type A Samtec - 99P6011 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 50 Conductor, 7.5, Grey; Connector Type A Samtec
99P6011
Cable Assembly, Idc, 50 Conductor, 7.5, Grey; Connector Type A Samtec 99P6011
CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 7.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 7.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-25-D-07.50-01-N FFSD-25-D-07.50-01-N 99P6011
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 50 Conductor, 7.5, Grey; Connector Type A Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details