Samtec Inc. Connectors,Interconnects FFSD-25-D-04.00-01-N

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Length: 0.50' (152.4mm) Features: 3.3 nH Unshielded Thick Film Inductor 400 mA 250mOhm Max 01005 (0402 Metric) Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Length: 0.50' (152.4mm) Features: 3.3 nH Unshielded Thick Film Inductor 400 mA 250mOhm Max 01005 (0402 Metric) Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Length: 0.50' (152.4mm) Features: 3.3 nH Unshielded Thick Film Inductor 400 mA 250mOhm Max 01005 (0402 Metric) Color: Gray

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Header, Cuttable
Length: 0.50' (152.4mm)
Features: 3.3 nH Unshielded Thick Film Inductor 400 mA 250mOhm Max 01005 (0402 Metric)
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers