Win Source Part Number: 1015291-FFSD-25-D-03
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ FFSD
Number of Positions: 50
Color: Gray, Ribbon
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.250' (76.20mm, 3.00")
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SAM9380
Base Product Number: FFSD-25
.050 Tiger Eye IDC Ribbon Cable Assem
.050 X .050 C.L. FEMALE IDC ASSY Product overview: FFSD-25-D-03.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY
CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1015291-FFSD-25-D-03.00-01-N | FFSD-25-D-03.00-01-N | 450-FFSD-25-D-03.00-01-N | FFSD-25-D-03.00-01-N | 16P3500 |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies | Cable Assemblies | Cable Assembly | Cable Assemblies - Rectangular Cable Assemblies | Cable Assembly, Idc, 50 Conductor, 3, Grey; Connector Type A Samtec |
| Cable Shielding | Unshielded | No Shielding; Unshielded | |||
| Cable Length | 0.2500 ft (0.7620 dm) | 0.2500 ft (0.7620 dm) | 0.2493 ft (0.7600 dm) | ||
| Connector Type | IDC Socket | IDC Receptacle |