Samtec Inc. Cable Assembly, Idc-Free End, 44 Conductor, 3, Grey; Connector Type A Samtec FFSD-22-S-03.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 44 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:44Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 44 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:44Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 44 Conductor, 3, Grey; Connector Type A Samtec - 99P5747 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 44 Conductor, 3, Grey; Connector Type A Samtec
99P5747
Cable Assembly, Idc-Free End, 44 Conductor, 3, Grey; Connector Type A Samtec 99P5747
CABLE ASSEMBLY, IDC-FREE END, 44 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:44Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 44 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:44Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P5747
Product Name Cable Assembly, Idc-Free End, 44 Conductor, 3, Grey; Connector Type A Samtec
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6FM-75+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details