Samtec Inc. Terminals FFSD-22-S-02.00-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-22-S-02.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc-Free End, 44 Conductor, 2, Grey; Connector Type A Samtec - 99P5744 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 44 Conductor, 2, Grey; Connector Type A Samtec
99P5744
Cable Assembly, Idc-Free End, 44 Conductor, 2, Grey; Connector Type A Samtec 99P5744
CABLE ASSEMBLY, IDC-FREE END, 44 CONDUCTOR, 2", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:44Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 44 CONDUCTOR, 2", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:44Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-22-S-02.00-01-N 99P5744
Product Name Terminals Cable Assembly, Idc-Free End, 44 Conductor, 2, Grey; Connector Type A Samtec
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details