Samtec Inc. Cable Assembly, Idc, 44 Conductor, 19, Grey; Connector Type A Samtec FFSD-22-D-19.00-01-N

Description
CABLE ASSEMBLY, IDC, 44 CONDUCTOR, 19", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:19"; Cable Length - Metric:483mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 44 CONDUCTOR, 19", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:19"; Cable Length - Metric:483mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 44 Conductor, 19, Grey; Connector Type A Samtec - 83T8453 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 44 Conductor, 19, Grey; Connector Type A Samtec
83T8453
Cable Assembly, Idc, 44 Conductor, 19, Grey; Connector Type A Samtec 83T8453
CABLE ASSEMBLY, IDC, 44 CONDUCTOR, 19", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:19"; Cable Length - Metric:483mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 44 CONDUCTOR, 19", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:44Positions; Cable Length - Imperial:19"; Cable Length - Metric:483mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83T8453
Product Name Cable Assembly, Idc, 44 Conductor, 19, Grey; Connector Type A Samtec
Cable Length 1.58 ft (4.83 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Cable Assembly - 6029A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details