Samtec Inc. Terminals FFSD-22-D-12.00-01-N-R

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-22-D-12.00-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assy, Idc Rcpt-Rcpt, 44Pos, 12; Connector To Connector Samtec - 99P5733 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 44Pos, 12; Connector To Connector Samtec
99P5733
Cable Assy, Idc Rcpt-Rcpt, 44Pos, 12; Connector To Connector Samtec 99P5733
CABLE ASSY, IDC RCPT-RCPT, 44POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 44POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-22-D-12.00-01-N-R 99P5733
Product Name Terminals Cable Assy, Idc Rcpt-Rcpt, 44Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details