Samtec Inc. Cable Assemblies FFSD-20-S-20.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-20-S-20.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-20-S-20.00-01-N
Cable Assemblies FFSD-20-S-20.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc-Free End, 40 Conductor, 20, Grey; Connector Type A Samtec - 99P5663 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 40 Conductor, 20, Grey; Connector Type A Samtec
99P5663
Cable Assembly, Idc-Free End, 40 Conductor, 20, Grey; Connector Type A Samtec 99P5663
CABLE ASSEMBLY, IDC-FREE END, 40 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:40Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 40 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:40Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-20-S-20.00-01-N 99P5663
Product Name Cable Assemblies Cable Assembly, Idc-Free End, 40 Conductor, 20, Grey; Connector Type A Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q920-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details
2 suppliers
Twisted Pair Cable - 094255-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers