Samtec Inc. Terminals FFSD-20-S-11.00-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-20-S-11.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc-Free End, 40 Conductor, 11, Grey; Connector Type A Samtec - 99P5641 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 40 Conductor, 11, Grey; Connector Type A Samtec
99P5641
Cable Assembly, Idc-Free End, 40 Conductor, 11, Grey; Connector Type A Samtec 99P5641
CABLE ASSEMBLY, IDC-FREE END, 40 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:40Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 40 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:40Positions; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-20-S-11.00-01-N 99P5641
Product Name Terminals Cable Assembly, Idc-Free End, 40 Conductor, 11, Grey; Connector Type A Samtec
Cable Length 0.9154 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details