Samtec Inc. Terminals FFSD-20-D-19.00-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-20-D-19.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc, 40 Conductor, 19, Grey; Connector Type A Samtec - 99P5459 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 40 Conductor, 19, Grey; Connector Type A Samtec
99P5459
Cable Assembly, Idc, 40 Conductor, 19, Grey; Connector Type A Samtec 99P5459
CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 19", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:19"; Cable Length - Metric:483mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 19", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:19"; Cable Length - Metric:483mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-20-D-19.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-20-D-19.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-20-D-19.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-20-D-19.00-01-N 99P5459 FFSD-20-D-19.00-01-N
Product Name Terminals Cable Assembly, Idc, 40 Conductor, 19, Grey; Connector Type A Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 1.58 ft (4.83 dm) 1.58 ft (4.82 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details