Samtec Inc. Cable Assemblies FFSD-20-D-18.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-20-D-18.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-20-D-18.00-01-N
Cable Assemblies FFSD-20-D-18.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 40 Conductor, 18, Grey; Connector Type A Samtec - 99P5447 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 40 Conductor, 18, Grey; Connector Type A Samtec
99P5447
Cable Assembly, Idc, 40 Conductor, 18, Grey; Connector Type A Samtec 99P5447
CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 18", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 18", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-20-D-18.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-20-D-18.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-20-D-18.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-20-D-18.00-01-N 99P5447 FFSD-20-D-18.00-01-N
Product Name Cable Assemblies Cable Assembly, Idc, 40 Conductor, 18, Grey; Connector Type A Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Video Cables (DVI, HDMI) - Q402-ND - DigiKey
Specs
Application Video
Cable Length 16 ft (48.77 dm)
View Details
3 suppliers
RF Cable Assemblies - 1064533-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details