.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-20-D-07.55-01-N
Win Source Part Number: 1054523-FFSD-20-D-07
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ FFSD
Number of Positions: 40
Color: Gray, Ribbon
Features: Polarizing Key
Connector Type: Socket to Socket, Reversed
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FFSD-20
.050 Tiger Eye IDC Ribbon Cable Assem
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 450-FFSD-20-D-07.55-01-N-R | 1054523-FFSD-20-D-07.55-01-N-R | FFSD-20-D-07.55-01-N-R |
| Product Name | Cable Assembly | Cable Assemblies - Rectangular Cable Assemblies | Cable Assemblies |
| Cable Shielding | Unshielded | ||
| Cable Length | 0.6292 ft (1.92 dm) | ||
| Connector Type | IDC Socket |