Samtec Inc. Terminals FFSD-20-D-07.50-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 40 Conductor, 7.5", Grey, features a double row female IDC assembly with a connector pitch of 1.27mm. It is constructed with 30 AWG stranded wire, tinned, and encased in a gray PVC insulation. The assembly is RoHS compliant and is designed to withstand a strain relief of 5 lbs (22 N) for straight pulls. Each assembly undergoes 100% electrical testing for shorts and opens, as well as hi-pot testing at 630V. The product is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 40 Conductor, 7.5", Grey, features a double row female IDC assembly with a connector pitch of 1.27mm. It is constructed with 30 AWG stranded wire, tinned, and encased in a gray PVC insulation. The assembly is RoHS compliant and is designed to withstand a strain relief of 5 lbs (22 N) for straight pulls. Each assembly undergoes 100% electrical testing for shorts and opens, as well as hi-pot testing at 630V. The product is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-20-D-07.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc, 40 Conductor, 7.5, Grey; Connector Type A Samtec - 99P5241 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 40 Conductor, 7.5, Grey; Connector Type A Samtec
99P5241
Cable Assembly, Idc, 40 Conductor, 7.5, Grey; Connector Type A Samtec 99P5241
CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 7.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 7.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-20-D-07.50-01-N 99P5241
Product Name Terminals Cable Assembly, Idc, 40 Conductor, 7.5, Grey; Connector Type A Samtec
Cable Length 0.6266 ft (1.91 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Video Cables (DVI, HDMI) - 1721020-30 - ODG (Origin Data Global)
Specs
Application Video
Product Type Video Cables (DVI, HDMI)
View Details
Twisted Pair Cable - 011727-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details