The Cable Assembly, IDC, 40 Conductor, 6", Grey, features a double row female IDC assembly with a connector pitch of 1.27mm. It is designed with 40 positions and is compliant with RoHS standards. The assembly is constructed with 30 AWG stranded wire, which is tinned and insulated with grey PVC. It includes a strain relief that can withstand a straight pull of 5 lbs (22 N) and is 100% electrically tested for shorts and opens, as well as hi-pot tested at 630V. The assembly is suitable for applications requiring reliable electrical connections in compact spaces.
.050 Tiger Eye IDC Ribbon Cable Assem
.050 X .050 C.L. FEMALE IDC ASSE
CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 6", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2081347 | FFSD-20-D-06.00-01-N-R | FFSD-20-D-06.00-01-N-R | 99P5207 |
| Product Name | Ribbon Cable | Cable Assemblies | Cable Assemblies - Rectangular Cable Assemblies | Cable Assembly, Idc, 40 Conductor, 6, Grey; Connector Type A Samtec |
| Cable Type | Flat Cable |