Samtec Inc. IDC Connectors FFSD-20-01-N

Description
.050" Tiger Eye IDC Ribbon Cable Assemb
Request a Quote
Description
.050" Tiger Eye IDC Ribbon Cable Assemb
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 1804003 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1804003
IDC Connectors 1804003
.050" Tiger Eye IDC Ribbon Cable Assemb

.050" Tiger Eye IDC Ribbon Cable Assemb

Supplier's Site
IDC Connectors - 1803654 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1803654
IDC Connectors 1803654
.050" Tiger Eye IDC Ribbon Cable Assemb

.050" Tiger Eye IDC Ribbon Cable Assemb

Supplier's Site
Wire-To-Board Connector, Ffsd Series, Idc / Idt, Receptacle, 40, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec - 33R0043 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ffsd Series, Idc / Idt, Receptacle, 40, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
33R0043
Wire-To-Board Connector, Ffsd Series, Idc / Idt, Receptacle, 40, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec 33R0043
Wire-To-Board Connector, FFSD Series, IDC / IDT, Receptacle, 40, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, FFSD Series, IDC / IDT, Receptacle, 40, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Wtb Connector, Rcpt, 40Pos, 2Row; Product Range Samtec - 40P1776 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 40Pos, 2Row; Product Range Samtec
40P1776
Wtb Connector, Rcpt, 40Pos, 2Row; Product Range Samtec 40P1776
WTB CONNECTOR, RCPT, 40POS, 2ROW; Product Range:FFSD Series; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination Type:IDC / IDT; Gender:Receptacle; No. of Contacts:40Contacts RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 40POS, 2ROW; Product Range:FFSD Series; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination Type:IDC / IDT; Gender:Receptacle; No. of Contacts:40Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1804003 33R0043 40P1776
Product Name IDC Connectors Wire-To-Board Connector, Ffsd Series, Idc / Idt, Receptacle, 40, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec Wtb Connector, Rcpt, 40Pos, 2Row; Product Range Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111007 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Adapters - NAMK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details