Samtec Inc. Cable Assemblies FFSD-17-S-20.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-17-S-20.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-17-S-20.00-01-N
Cable Assemblies FFSD-17-S-20.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc-Free End, 34 Conductor, 20, Grey; Connector Type A Samtec - 99P4947 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 34 Conductor, 20, Grey; Connector Type A Samtec
99P4947
Cable Assembly, Idc-Free End, 34 Conductor, 20, Grey; Connector Type A Samtec 99P4947
CABLE ASSEMBLY, IDC-FREE END, 34 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:34Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 34 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:34Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-17-S-20.00-01-N 99P4947
Product Name Cable Assemblies Cable Assembly, Idc-Free End, 34 Conductor, 20, Grey; Connector Type A Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers