Samtec Inc. Pin & Socket Connectors FFSD-17-S-08.00-01-N

Description
.050 Tiger Eye Cost-Effective Reliable S
Request a Quote
Description
.050 Tiger Eye Cost-Effective Reliable S
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC-Free End, 34 Conductor, 8", Grey, features a double row female IDC assembly with a total of 34 positions. The assembly is constructed with 30 AWG stranded wire, tinned and insulated with grey PVC. It is designed to be lead-free and is subjected to 100% electrical testing for shorts and opens, as well as hi-pot testing at 630V. The assembly includes strain relief capable of withstanding a straight pull of 5 lbs (22N). The connectors are polarized to ensure correct orientation during installation. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC-Free End, 34 Conductor, 8", Grey, features a double row female IDC assembly with a total of 34 positions. The assembly is constructed with 30 AWG stranded wire, tinned and insulated with grey PVC. It is designed to be lead-free and is subjected to 100% electrical testing for shorts and opens, as well as hi-pot testing at 630V. The assembly includes strain relief capable of withstanding a straight pull of 5 lbs (22N). The connectors are polarized to ensure correct orientation during installation. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FFSD-17-S-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FFSD-17-S-08.00-01-N
Pin & Socket Connectors FFSD-17-S-08.00-01-N
.050 Tiger Eye Cost-Effective Reliable S

.050 Tiger Eye Cost-Effective Reliable S

Buy Now
Cable Assembly, Idc-Free End, 34 Conductor, 8, Grey; Connector Type A Samtec - 99P4925 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 34 Conductor, 8, Grey; Connector Type A Samtec
99P4925
Cable Assembly, Idc-Free End, 34 Conductor, 8, Grey; Connector Type A Samtec 99P4925
CABLE ASSEMBLY, IDC-FREE END, 34 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:34Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 34 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:34Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-17-S-08.00-01-N 99P4925
Product Name Pin & Socket Connectors Cable Assembly, Idc-Free End, 34 Conductor, 8, Grey; Connector Type A Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC11605M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q923-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details