Samtec Inc. Cable Assemblies FFSD-17-D-20.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-17-D-20.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-17-D-20.00-01-N
Cable Assemblies FFSD-17-D-20.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-17-D-20.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-17-D-20.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-17-D-20.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site
Cable Assembly, Idc, 34 Conductor, 20, Grey; Connector Type A Samtec - 46P7002 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 34 Conductor, 20, Grey; Connector Type A Samtec
46P7002
Cable Assembly, Idc, 34 Conductor, 20, Grey; Connector Type A Samtec 46P7002
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site
Lead, 1.27Mm, Idc, 20In, 34Way Rohs Compliant Samtec - 73AJ5292 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 20In, 34Way Rohs Compliant Samtec
73AJ5292
Lead, 1.27Mm, Idc, 20In, 34Way Rohs Compliant Samtec 73AJ5292
LEAD, 1.27MM, IDC, 20IN, 34WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 20IN, 34WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-17-D-20.00-01-N FFSD-17-D-20.00-01-N 46P7002 73AJ5292
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 34 Conductor, 20, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 20In, 34Way Rohs Compliant Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD15005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details