Win Source Part Number: 1054593-FFSD-17-D-15
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ FFSD
Number of Positions: 34
Color: Gray, Ribbon
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 1.33' (406.15mm)
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FFSD-17
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-17-D-15.99-01-N
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1054593-FFSD-17-D-15.99-01-N | 450-FFSD-17-D-15.99-01-N |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies | Cable Assembly |
| Cable Shielding | Unshielded |